16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 44Pin
IC MCU 16BIT 32KB FLASH 44VTLA
IC MCU 16BIT 32KB FLASH 44VTLA
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 44-VTLA (6x6)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP32MC204-E/TL | PIC24EP32MC204-E/TL | PIC24EP32MC204-E/TL | PIC24EP32MC204-E/TL |
| Product Name | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| RAM | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH |