PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 36-VTLA (5x5)
Category: OEM Souring
Win Source Part Number: 1461970-PIC24EP32MC2
Manufacturer: Microchip Technology
IC MCU 16BIT 32KB FLASH 36VTLA
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 36-VTLA (5x5)
16-bit Microcontrollers - MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz, 36 pin, MCPWM, OpAmps, Comparators, PTG
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP32MC203-E/M5-ND | 1461970-PIC24EP32MC203-E/M5 | PIC24EP32MC203-E/M5 | PIC24EP32MC203-E/M5 | PIC24EP32MC203-E/M5 |
| Product Name | Microcontrollers | OEM Souring | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 8x10b, 8x12b | ||||
| RAM | 2 KB | 2 KB | |||
| ROM | 32 KB | ||||
| ROM Type | Flash |