Microchip Technology, Inc. Microcontrollers PIC24EP32GP204T-I/MV

Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 48-UQFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 48-UQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP32GP204T-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP32GP204T-I/MV-ND
Microcontrollers PIC24EP32GP204T-I/MV-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP32GP204T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP32GP204T-I/MV
Embedded - Microcontrollers PIC24EP32GP204T-I/MV
IC MCU 16BIT 32KB FLASH 48UQFN

IC MCU 16BIT 32KB FLASH 48UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP32GP204T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP32GP204T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP32GP204T-I/MV
IC MCU 16BIT 32KB FLASH 48UQFN

IC MCU 16BIT 32KB FLASH 48UQFN

Supplier's Site
Microcontrollers - PIC24EP32GP204T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP32GP204T-I/MV
Microcontrollers PIC24EP32GP204T-I/MV
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP32GP204T-I/MV
16-bit Microcontrollers - MCU PIC24EP32GP204T-I/MV
16-bit Microcontrollers - MCU 16 Bit MCU, 32KB Fl 4KB RAM, OpAmps, PTG

16-bit Microcontrollers - MCU 16 Bit MCU, 32KB Fl 4KB RAM, OpAmps, PTG

Buy Now Datasheet
Pic24, 16Bit, 70Mips, Uqfn-48; Product Range Microchip - 78X5313 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 70Mips, Uqfn-48; Product Range Microchip
78X5313
Pic24, 16Bit, 70Mips, Uqfn-48; Product Range Microchip 78X5313
PIC24, 16BIT, 70MIPS, UQFN-48; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:48Pins RoHS Compliant: Yes

PIC24, 16BIT, 70MIPS, UQFN-48; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP32GP204T-I/MV-ND PIC24EP32GP204T-I/MV PIC24EP32GP204T-I/MV PIC24EP32GP204T-I/MV PIC24EP32GP204T-I/MV 78X5313
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Pic24, 16Bit, 70Mips, Uqfn-48; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Bits Other; A/D 9x10b/12b
RAM 2 KB 2 KB 2 KB 4 KB
ROM 32 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167CSLMCAKXUMA3 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers