PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 64TQFP
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 64TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256MC206T-E/PT-ND | PIC24EP256MC206T-E/PT | PIC24EP256MC206T-E/PT | PIC24EP256MC206T-E/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 16x10b/12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB | |||
| ROM Type | Flash |