PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 28-SPDIP
IC MCU 16BIT 128KB FLASH 28SPDIP
IC MCU 16BIT 128KB FLASH 28SPDIP
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 28-SPDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP128GP202-E/SP-ND | PIC24EP128GP202-E/SP | PIC24EP128GP202-E/SP | PIC24EP128GP202-E/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB | |||
| ROM Type | Flash |