PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18LF8723-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8723-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 889732-PIC18LF8723-I
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Core Processor: PIC
Speed: 40MHz
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC18LF8723
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Family PIC18F87xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:1KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 80TQFP
IC MCU 8BIT 128KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF8723-I/PT-ND | 685-PIC18LF8723-I/PT | 889732-PIC18LF8723-I/PT | 54M5087 | PIC18LF8723-I/PT | PIC18LF8723-I/PT | PIC18LF8723-I/PT |
| Product Name | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF8723-I/PT | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 16x12b | ||||||
| RAM | 3.8 KB | 3.8 KB | 128 KB | 1 KB | 3.8 KB | 3.8 KB | |
| ROM | 128 KB | 1.02 KB | 1 KB |