Win Source Part Number: 1085111-PIC18LF4431-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tube
Standard Package: 10
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18F4420-I/P; PIC18F4423-I/P; PIC18F4410-I/PPIC18L
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18LF4431-I/P-NDR
Base Product Number: PIC18LF4431
IC MCU 8BIT 16KB FLASH 40DIP Product overview: PIC18LF4431-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4431-I/P can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
IC MCU 8BIT 16KB FLASH 40DIP
8-bit Microcontrollers - MCU 16KB 768 RAM 34I/O
IC MCU 8BIT 16KB FLASH 40DIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085111-PIC18LF4431-I/P | 685-PIC18LF4431-I/P | PIC18LF4431-I/P-ND | PIC18LF4431-I/P | PIC18LF4431-I/P | PIC18LF4431-I/P | PIC18LF4431-I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 16 KB | 0.7680 KB | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM | 256 KB | 0.2560 KB | 16 KB | ||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH |