8-bit Microcontrollers - MCU 8KB Flash 3968b RAM SERIAL EE IND
IC MCU 8BIT 8KB FLASH 44QFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 8KB FLASH 44QFN
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF43K22T-I/ML | PIC18LF43K22T-I/ML | PIC18LF43K22T-I/ML | PIC18LF43K22T-I/ML |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 64 MHz | 64 MHz | ||
| RAM | 512 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH |