IC MCU 8BIT 8KB FLASH 44TQFP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 44TQFP
8-bit Microcontrollers - MCU 8KB Flash 3968b RAM SERIAL EE IND
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF43K22-E/PT | PIC18LF43K22-E/PT | PIC18LF43K22-E/PT | PIC18LF43K22-E/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 512 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH |