PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SPDIP
IC MCU 8BIT 128KB FLASH 28SPDIP
IC MCU 8BIT 128KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 128KB FLASH 4KBRAM 12 MIPS nanoWatt
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-28; Product Range:PIC18 Family PIC18F J5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.7109KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF27J53-I/SP-ND | PIC18LF27J53-I/SP | PIC18LF27J53-I/SP | PIC18LF27J53-I/SP | PIC18LF27J53-I/SP | 63R7877 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | 3.71 KB | ||
| ROM | 128 KB |