PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.7109KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 28SOIC
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF27J53-I/SO | PIC18LF27J53-I/SO | 63R7876 | PIC18LF27J53-I/SO | PIC18LF27J53-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 3.8 KB | 3.8 KB | 3.71 KB | ||
| I/O Ports | 22 | 22 |