Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF27J53-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319056-PIC18LF27J53 -I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 48MHz Standard Package: 61 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 2.75V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF27J53IML Base Product Number: PIC18LF27 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319056-PIC18LF27J53 -I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 48MHz Standard Package: 61 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 2.75V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF27J53IML Base Product Number: PIC18LF27 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319056-PIC18LF27J53-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319056-PIC18LF27J53-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319056-PIC18LF27J53-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1319056-PIC18LF27J53 -I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 48MHz Standard Package: 61 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 2.75V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF27J53IML Base Product Number: PIC18LF27 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319056-PIC18LF27J53-I/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 61
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 2.75V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF27J53IML
Base Product Number: PIC18LF27
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC18LF27J53-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF27J53-I/ML-ND
Microcontrollers PIC18LF27J53-I/ML-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18LF27J53-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18LF27J53-I/ML
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18LF27J53-I/ML
IC MCU 8BIT 128KB FLASH 28QFN Product overview: PIC18LF27J53-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF27J53-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 28QFN Product overview: PIC18LF27J53-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF27J53-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF27J53-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF27J53-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF27J53-I/ML
IC MCU 8BIT 128KB FLASH 28QFN

IC MCU 8BIT 128KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC18LF27J53-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF27J53-I/ML
Embedded - Microcontrollers PIC18LF27J53-I/ML
IC MCU 8BIT 128KB FLASH 28QFN

IC MCU 8BIT 128KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF27J53-I/ML
8-bit Microcontrollers - MCU PIC18LF27J53-I/ML
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip - 63R7875 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip
63R7875
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip 63R7875
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Family PIC18F J5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.7109KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Family PIC18F J5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.7109KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18LF27J53-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF27J53-I/ML
Microcontrollers PIC18LF27J53-I/ML
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1319056-PIC18LF27J53-I/ML PIC18LF27J53-I/ML-ND 685-PIC18LF27J53-I/ML PIC18LF27J53-I/ML PIC18LF27J53-I/ML PIC18LF27J53-I/ML 63R7875 PIC18LF27J53-I/ML
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 3.8 KB 3.8 KB 3.8 KB 3.71 KB 3.8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 2.75 volts 2 to 2.75 volts 2 to 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details