PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
IC MCU 8BIT 64KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 64KB Flash 4KB RAM ADC2
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
IC MCU 8BIT 64KB FLASH 28SPDIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF26K83-I/SP-ND | PIC18LF26K83-I/SP | PIC18LF26K83-I/SP | PIC18LF26K83-I/SP | PIC18LF26K83-I/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |