The PIC18LF26K42-I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power, high-performance applications. It operates at speeds up to 64 MHz and features a 12-bit ADC with advanced computation capabilities, enabling efficient touch sensing and signal processing. The device includes multiple communication interfaces such as UART, SPI, and I²C, making it versatile for various applications. This microcontroller supports up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM, with configurable memory access partitions for enhanced data protection. It operates within a voltage range of 1.8V to 3.6V and is suitable for industrial and extended temperature ranges from -40°C to 125°C. Power-saving features include multiple low-power modes, such as sleep and idle modes, and eXtreme Low-Power (XLP) technology, which allows for very low current consumption. The device also incorporates a variety of digital and analog peripherals, including timers, comparators, and a temperature sensor, making it suitable for complex embedded applications.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 64KB FLASH 28SDIP
IC MCU 8BIT 64KB FLASH 28SDIP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF26K42-I/SP-ND | PIC18LF26K42-I/SP | PIC18LF26K42-I/SP | PIC18LF26K42-I/SP | PIC18LF26K42-I/SP |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |