PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 889717-PIC18LF26K40-
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
Core Processor: PIC
Speed: 64MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC18LF26K40
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18LF26K40-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K40-I/S
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 64KB FLASH 28SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF26K40-I/SS-ND | 889717-PIC18LF26K40-I/SS | 685-PIC18LF26K40-I/SS | PIC18LF26K40-I/SS | PIC18LF26K40-I/SS | PIC18LF26K40-I/SS | PIC18LF26K40-I/SS | PIC18LF26K40-I/SS |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/SS | 8-bit 8BIT 64KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | |||||||
| RAM | 3.6 KB | 64 KB | 3.6 KB | 3.6 KB | 3.6 KB | 3.6 KB | ||
| ROM | 64 KB | 1 KB |