Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18LF26K40-I/ML

Description
IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18LF26K40-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K40-I/M L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18LF26K40-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K40-I/M L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18LF26K40-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF26K40-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF26K40-I/ML
IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18LF26K40-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K40-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18LF26K40-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF26K40-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/ML - 889716-PIC18LF26K40-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/ML
889716-PIC18LF26K40-I/ML
Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/ML 889716-PIC18LF26K40-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889716-PIC18LF26K40- I/ML Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC18LF26K40 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889716-PIC18LF26K40-I/ML
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Core Processor: PIC
Speed: 64MHz
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC18LF26K40
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC18LF26K40-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF26K40-I/ML-ND
Microcontrollers PIC18LF26K40-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF26K40-I/ML
8-bit Microcontrollers - MCU PIC18LF26K40-I/ML
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF26K40-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF26K40-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF26K40-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site
IC MCU 8BIT 64KB FLASH 28QFN - 536-PIC18LF26K40-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 28QFN
536-PIC18LF26K40-I/ML
IC MCU 8BIT 64KB FLASH 28QFN 536-PIC18LF26K40-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC18LF26K40-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF26K40-I/ML
Embedded - Microcontrollers PIC18LF26K40-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18LF26K40-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF26K40-I/ML
Microcontrollers PIC18LF26K40-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18LF26K40-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF26K40-I/ML
Microcontrollers PIC18LF26K40-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF26K40-I/ML 889716-PIC18LF26K40-I/ML PIC18LF26K40-I/ML-ND PIC18LF26K40-I/ML PIC18LF26K40-I/ML 536-PIC18LF26K40-I/ML PIC18LF26K40-I/ML PIC18LF26K40-I/ML PIC18LF26K40-I/ML
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18LF26K40-I/ML Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 64KB FLASH 28QFN Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 3.6 KB 64 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 to 1.8 volts 3.3 volts 1.8 to 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details