The PIC18LF26J50T-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications, featuring nanoWatt XLP technology. It operates at a voltage range of 2.0V to 3.6V and supports a maximum clock speed of 48 MHz. The device includes 64KB of Flash memory, which allows for a minimum of 10,000 erase/write cycles and 20 years of data retention. This microcontroller is USB V2.0 compliant, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) communication, with capabilities for control, interrupt, isochronous, and bulk transfers. It features an on-chip USB transceiver that operates without an external crystal. The device also includes a variety of peripherals such as a 10-bit analog-to-digital converter, multiple serial communication interfaces, and a hardware real-time clock/calendar. Power management features include deep sleep and sleep modes, allowing for extremely low current consumption, down to 13 nA in deep sleep mode. The microcontroller supports various interrupt priorities and includes self-programmable capabilities under software control. Its flexible oscillator structure allows for high-precision internal oscillation and external clock modes. Overall, the PIC18LF26J50T-I/SS is suitable for applications requiring efficient power management and robust communication capabilities, making it a viable option for engineers looking for a high-performance microcontroller.
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SSOP
8-bit Microcontrollers - MCU Full Spd USB 64KB Flsh 4KBRAM nanoWatt
IC MCU 8BIT 64KB FLASH 28SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF26J50T-I/SS | PIC18LF26J50T-I/SS | PIC18LF26J50T-I/SS | PIC18LF26J50T-I/SS |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 3.8 KB | 3.8 KB |