PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18LF2580-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2580-I/ML
Manufacturer: Microchip Technology
Win Source Part Number: 1238336-PIC18LF2580-
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 25 I/O
IC MCU 8BIT 32KB FLASH 28QFN
IC MCU 8BIT 32KB FLASH 28QFN
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; No. of MIPS:10 RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 28QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2580-I/ML-ND | 685-PIC18LF2580-I/ML | 1238336-PIC18LF2580-I/ML | PIC18LF2580-I/ML | PIC18LF2580-I/ML | PIC18LF2580-I/ML | 31K5091 | PIC18LF2580-I/ML | PIC18LF2580-I/ML |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF2580-I/ML | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 0.2560 KB | 1.5 KB | |||
| ROM | 32 KB | 0.2560 KB |