8-bit Microcontrollers - MCU 24KB 1408 RAM 21I/O
IC MCU 8BIT 24KB FLASH 28SPDIP
IC MCU 8BIT 24KB FLASH 28SPDIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 24KB (12K x 16) FLASH 28-SPDIP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2539-I/SP | PIC18LF2539-I/SP | PIC18LF2539-I/SP | PIC18LF2539-I/SP |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 1408 KB | 1.41 KB | ||
| ROM Type | Flash; FLASH |