PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Category: OEM Souring
Win Source Part Number: 1466510-PIC18LF2523-
Manufacturer: Microchip Technology
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of MIPS:10RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 28QFN
IC MCU 8BIT 32KB FLASH 28QFN
8-bit Microcontrollers - MCU 32KB 1536bytes-RAM 25I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2523-I/ML-ND | 1466510-PIC18LF2523-I/ML | 88K6112 | PIC18LF2523-I/ML | PIC18LF2523-I/ML | PIC18LF2523-I/ML | PIC18LF2523-I/ML |
| Product Name | Microcontrollers | OEM Souring | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 10x12b | ||||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |||
| ROM | 32 KB |