Microchip Technology, Inc. Microcontrollers PIC18LF2520-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC
Request a Quote
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18LF2520-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 32KB Flash memory and a maximum operating frequency of 40 MHz. It is designed with enhanced power management capabilities, offering multiple operational modes including Run, Idle, and Sleep, with typical current consumption as low as 11 OºA in Run mode and 100 nA in Sleep mode. The device supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for various applications. This microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, dual analog comparators, and multiple communication interfaces such as a Master Synchronous Serial Port (MSSP) for SPI and I²C, as well as an enhanced USART module. It also features programmable interrupt levels, a watchdog timer, and a self-programmable Flash memory architecture, which allows for easy updates and modifications. The PIC18LF2520-I/SO is packaged in a 28-pin SOIC format and is suitable for industrial temperature applications ranging from -40°C to +85°C. Its combination of low power consumption, extensive peripheral support, and robust performance makes it a viable option for engineers looking to implement efficient and reliable microcontroller solutions in their projects.

Datasheet Summary
Powered by GS/AI

The PIC18LF2520-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 32KB Flash memory and a maximum operating frequency of 40 MHz. It is designed with enhanced power management capabilities, offering multiple operational modes including Run, Idle, and Sleep, with typical current consumption as low as 11 OºA in Run mode and 100 nA in Sleep mode. The device supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for various applications. This microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, dual analog comparators, and multiple communication interfaces such as a Master Synchronous Serial Port (MSSP) for SPI and I²C, as well as an enhanced USART module. It also features programmable interrupt levels, a watchdog timer, and a self-programmable Flash memory architecture, which allows for easy updates and modifications. The PIC18LF2520-I/SO is packaged in a 28-pin SOIC format and is suitable for industrial temperature applications ranging from -40°C to +85°C. Its combination of low power consumption, extensive peripheral support, and robust performance makes it a viable option for engineers looking to implement efficient and reliable microcontroller solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF2520-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2520-I/SO-ND
Microcontrollers PIC18LF2520-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF2520-I/SO - 792150-PIC18LF2520-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF2520-I/SO
792150-PIC18LF2520-I/SO
Embedded - Embedded - Microcontrollers - PIC18LF2520-I/SO 792150-PIC18LF2520-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792150-PIC18LF2520-I /SO Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1.5K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC18LF2520 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18LF2520-I/SP; PIC18LF2520T-I/SO; Introduction Date: September 02, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792150-PIC18LF2520-I/SO
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF2520
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18LF2520-I/SP; PIC18LF2520T-I/SO;
Introduction Date: September 02, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18LF2520-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18LF2520-I/SO
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18LF2520-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18LF2520-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2520-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18LF2520-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2520-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF2520-I/SO
8-bit Microcontrollers - MCU PIC18LF2520-I/SO
8-bit Microcontrollers - MCU 32KB 1536 RAM 25I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 25I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF2520-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF2520-I/SO
Embedded - Microcontrollers PIC18LF2520-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18LF2520-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF2520-I/SO
Microcontrollers PIC18LF2520-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18LF2520-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF2520-I/SO
Microcontrollers PIC18LF2520-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF2520-I/SO-ND 792150-PIC18LF2520-I/SO 685-PIC18LF2520-I/SO PIC18LF2520-I/SO PIC18LF2520-I/SO PIC18LF2520-I/SO PIC18LF2520-I/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF2520-I/SO 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details