IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18LF24K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF24K22-I/S
Win Source Part Number: 1085108-PIC18LF24K22
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC18F24K20T-I/SS; PIC18F24K20-I/SS; PIC18F24K20-E/SSPIC1
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18LF24K22ISS
Base Product Number: PIC18LF24
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP
IC MCU 8BIT 16KB FLASH 28SSOP
IC MCU 8BIT 16KB FLASH 28SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWat XLP
IC MCU 8BIT 16KB FLASH 28SSOP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF24K22-I/SS | 1085108-PIC18LF24K22-I/SS | PIC18LF24K22-I/SS-ND | PIC18LF24K22-I/SS | PIC18LF24K22-I/SS | PIC18LF24K22-I/SS | PIC18LF24K22-I/SS | PIC18LF24K22-I/SS | 73R8595 |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 0.7680 KB | 16 KB | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 0.2560 KB | 256 KB | 16 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |