The PIC18LF24K22-E/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler architecture. It supports up to 16KB of FLASH memory and 768 bytes of RAM, with a maximum instruction execution speed of 16 MIPS. The device operates within a voltage range of 1.8V to 3.6V and includes a variety of integrated peripherals such as a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC. The microcontroller is designed with eXtreme Low-Power (XLP) technology, allowing for a typical sleep current of 20 nA, making it suitable for battery-powered applications. It features a flexible oscillator structure with a factory-calibrated internal oscillator capable of operating at frequencies up to 16 MHz, and can achieve 64 MHz performance using a PLL without requiring external components. With up to 35 I/O pins, including programmable interrupts and multiple communication interfaces such as I2C and SPI, the PIC18LF24K22-E/MV is well-suited for a wide range of embedded applications. Its self-programmable capability and in-circuit serial programming support enhance its usability in development and production environments.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)
Win Source Part Number: 1339339-PIC18LF24K22
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 48MHz
Package: Tube
Standard Package: 91
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18LF24
IC MCU 8BIT 16KB FLASH 28UQFN Product overview: PIC18LF24K22-E/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF24K22-E/M
8-bit Microcontrollers - MCU 16KB Flash 768b RAM SERIAL EE IND
IC MCU 8BIT 16KB FLASH 28UQFN
IC MCU 8BIT 16KB FLASH 28UQFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)
IC MCU 8BIT 16KB FLASH 28UQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF24K22-E/MV-ND | 1339339-PIC18LF24K22-E/MV | 685-PIC18LF24K22-E/MV | PIC18LF24K22-E/MV | PIC18LF24K22-E/MV | PIC18LF24K22-E/MV | PIC18LF24K22-E/MV | PIC18LF24K22-E/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 64 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 19x10b | |||||||
| RAM | 0.7680 KB | 16 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | ||
| ROM | 16 KB | 256 KB |