The PIC18LF2480-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 40 MHz and 16 KB of Flash memory. It supports a wide operating voltage range of 2.0V to 5.5V, making it suitable for various applications. The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels and a maximum sampling rate of 100 ksps, which allows for efficient data acquisition. This microcontroller is equipped with ECAN technology, enabling communication at message bit rates up to 1 Mbps and compliance with the CAN 2.0B Active Specification. It also features multiple peripheral options, including a Master Synchronous Serial Port (MSSP) for SPI and I²C communication, as well as an enhanced Capture/Compare/PWM (ECCP) module for advanced control applications. Power management is a key aspect of the PIC18LF2480-I/SO, with operational modes that include Run, Idle, and Sleep, achieving typical currents as low as 0.2 OºA in Sleep mode. The device is designed for reliability with a Flash memory endurance of 100,000 erase/write cycles and data retention exceeding 40 years. Additionally, it supports in-circuit serial programming and debugging, facilitating development and integration into projects.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
Win Source Part Number: 1085107-PIC18LF2480-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18F2480-E/SO; PIC18F2450T-I/SO; PIC18LF2685-I/SOPIC1
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18LF2480ISO
Base Product Number: PIC18LF2480
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18LF2480-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2480-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 16 KB 768 RAM 25 I/O
IC MCU 8BIT 16KB FLASH 28SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2480-I/SO-ND | 1085107-PIC18LF2480-I/SO | 685-PIC18LF2480-I/SO | PIC18LF2480-I/SO | PIC18LF2480-I/SO | 31K5080 | PIC18LF2480-I/SO | PIC18LF2480-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 0.7680 KB | 16 KB | 0.7680 KB | 768 KB | 0.7680 KB | |||
| ROM | 16 KB | 256 KB |