Microchip Technology, Inc. Microcontrollers PIC18LF2458T-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SOIC
Request a Quote
Description
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18LF2458T-I/SO is an 8-bit microcontroller featuring 24KB of Flash memory and is designed for high-performance applications. It operates within a voltage range of 2.0V to 5.5V and is packaged in a 28-pin SOIC format. This microcontroller supports USB V2.0 compliance, allowing for low-speed and full-speed data transfers, and includes a built-in USB transceiver. The device is equipped with a 12-bit analog-to-digital converter (ADC) with up to 13 channels, and it features multiple timers and capture/compare/PWM modules for versatile control applications. The power management capabilities include various modes such as Run, Idle, and Sleep, with typical currents as low as 0.1 OºA in Sleep mode. Additionally, the PIC18LF2458T-I/SO supports in-circuit serial programming and debugging, enhancing development efficiency. With a robust architecture optimized for C compiler use and a long data retention period for Flash and EEPROM memory, this microcontroller is suitable for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18LF2458T-I/SO is an 8-bit microcontroller featuring 24KB of Flash memory and is designed for high-performance applications. It operates within a voltage range of 2.0V to 5.5V and is packaged in a 28-pin SOIC format. This microcontroller supports USB V2.0 compliance, allowing for low-speed and full-speed data transfers, and includes a built-in USB transceiver. The device is equipped with a 12-bit analog-to-digital converter (ADC) with up to 13 channels, and it features multiple timers and capture/compare/PWM modules for versatile control applications. The power management capabilities include various modes such as Run, Idle, and Sleep, with typical currents as low as 0.1 OºA in Sleep mode. Additionally, the PIC18LF2458T-I/SO supports in-circuit serial programming and debugging, enhancing development efficiency. With a robust architecture optimized for C compiler use and a long data retention period for Flash and EEPROM memory, this microcontroller is suitable for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF2458T-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2458T-I/SO-ND
Microcontrollers PIC18LF2458T-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF2458T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF2458T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF2458T-I/SO
IC MCU 8BIT 24KB FLASH 28SOIC

IC MCU 8BIT 24KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF2458T-I/SO
8-bit Microcontrollers - MCU PIC18LF2458T-I/SO
8-bit Microcontrollers - MCU 24KB Flash 2KB RAM

8-bit Microcontrollers - MCU 24KB Flash 2KB RAM

Buy Now Datasheet
Microcontrollers - PIC18LF2458T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF2458T-I/SO
Microcontrollers PIC18LF2458T-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF2458T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF2458T-I/SO
Embedded - Microcontrollers PIC18LF2458T-I/SO
IC MCU 8BIT 24KB FLASH 28SOIC

IC MCU 8BIT 24KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF2458T-I/SO-ND PIC18LF2458T-I/SO PIC18LF2458T-I/SO PIC18LF2458T-I/SO PIC18LF2458T-I/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b
RAM 2 KB 2 KB 2 KB
ROM 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers