PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 16KB FLASH 28QFN
IC MCU 8BIT 16KB FLASH 28QFN
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 16KB 768 RAM 23 I/O
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2450T-I/ML-ND | PIC18LF2450T-I/ML | PIC18LF2450T-I/ML | PIC18LF2450T-I/ML | PIC18LF2450T-I/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x10b | ||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM | 16 KB |