PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP
8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND
IC MCU 8BIT 8KB FLASH 28SSOP
IC MCU 8BIT 8KB FLASH 28SSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF23K22T-I/SS-ND | PIC18LF23K22T-I/SS | PIC18LF23K22T-I/SS | PIC18LF23K22T-I/SS | PIC18LF23K22T-I/SS |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 19x10b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 8 KB |