MCU 16K Flash 768 RAM USB 2.0 SOIC20
MCU 16K Flash 768 RAM USB 2.0 SOIC20
MCU 16K Flash 768 RAM USB 2.0 SOIC20
Manufacturer: Microchip Technology
Win Source Part Number: 1322422-PIC18LF14K50
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 38
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF14K50ISO
Base Product Number: PIC18LF14
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SOIC
IC MCU 8BIT 16KB FLASH 20SOIC Product overview: PIC18LF14K50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K50-I/S
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SOIC
IC MCU 8BIT 16KB FLASH 20SOIC
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-20; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:15I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 16 KB Flash768 RAM 15 I/O 10-Bit ADC
IC MCU 8BIT 16KB FLASH 20SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6669239 | 6669239P | 1322422-PIC18LF14K50-I/SO | PIC18LF14K50-I/SO-ND | 685-PIC18LF14K50-I/SO | PIC18LF14K50-I/SO | PIC18LF14K50-I/SO | 07P9718 | PIC18LF14K50-I/SO | PIC18LF14K50-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-20; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| ROM | 16 KB | 16 KB | 256 KB | 16 KB | ||||||
| Serial Interface | USB | USB | SPI; UART; USART; USB | I2C/SPI/USART/USB | ||||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; SOIC | Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Pin Count | 20 | 20 | 20 | 20 |