Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18LF14K22-I/SS

Description
IC MCU 8BIT 16KB FLASH 20SSOP Product overview: PIC18LF14K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22-I/S S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 20SSOP Product overview: PIC18LF14K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22-I/S S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18LF14K22-I/SS
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18LF14K22-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP Product overview: PIC18LF14K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20SSOP Product overview: PIC18LF14K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF14K22-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF14K22-I/SS-ND
Microcontrollers PIC18LF14K22-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF14K22-I/SS - 1238326-PIC18LF14K22-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF14K22-I/SS
1238326-PIC18LF14K22-I/SS
Embedded - Embedded - Microcontrollers - PIC18LF14K22-I/SS 1238326-PIC18LF14K22-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1238326-PIC18LF14K22 -I/SS Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF14K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC18LF14K22-I/P; PIC18LF14K22T-I/ML; PIC18LF14K22-I/ML; Introduction Date: February 01, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238326-PIC18LF14K22-I/SS
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18LF14K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC18LF14K22-I/P; PIC18LF14K22T-I/ML; PIC18LF14K22-I/ML;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 6670113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670113
Microcontrollers 6670113
MCU 16K Flash, Low Power XLP, SSOP20

MCU 16K Flash, Low Power XLP, SSOP20

Supplier's Site
Microcontrollers - 6670113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670113P
Microcontrollers 6670113P
MCU 16K Flash, Low Power XLP, SSOP20

MCU 16K Flash, Low Power XLP, SSOP20

Supplier's Site
Microcontrollers - 1449249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449249
Microcontrollers 1449249
MCU 16K Flash, Low Power XLP, SSOP20

MCU 16K Flash, Low Power XLP, SSOP20

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC18LF14K22-I/SS
Embedded - Microcontrollers PIC18LF14K22-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF14K22-I/SS
8-bit Microcontrollers - MCU PIC18LF14K22-I/SS
8-bit Microcontrollers - MCU 16KB Flash 512bytes RAM 256bytes EEPROM

8-bit Microcontrollers - MCU 16KB Flash 512bytes RAM 256bytes EEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF14K22-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF14K22-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF14K22-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC18LF14K22-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF14K22-I/SS
Microcontrollers PIC18LF14K22-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
8 Bit Microcontroller, Flash, Pic18Lfxxkxx, 64 Mhz, 16 Kb, 512 Byte, 20, Ssop Rohs Compliant Microchip - 52R2275 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic18Lfxxkxx, 64 Mhz, 16 Kb, 512 Byte, 20, Ssop Rohs Compliant Microchip
52R2275
8 Bit Microcontroller, Flash, Pic18Lfxxkxx, 64 Mhz, 16 Kb, 512 Byte, 20, Ssop Rohs Compliant Microchip 52R2275
8 Bit Microcontroller, Flash, PIC18LFxxKxx, 64 MHz, 16 KB, 512 Byte, 20, SSOP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC18LFxxKxx, 64 MHz, 16 KB, 512 Byte, 20, SSOP RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-20; Product Range Microchip - 07P9713 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-20; Product Range Microchip
07P9713
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-20; Product Range Microchip 07P9713
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SSOP-20; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SSOP-20; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF14K22-I/SS PIC18LF14K22-I/SS-ND 1238326-PIC18LF14K22-I/SS 6670113 6670113P PIC18LF14K22-I/SS PIC18LF14K22-I/SS PIC18LF14K22-I/SS PIC18LF14K22-I/SS 52R2275 07P9713
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF14K22-I/SS Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8 Bit Microcontroller, Flash, Pic18Lfxxkxx, 64 Mhz, 16 Kb, 512 Byte, 20, Ssop Rohs Compliant Microchip Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-20; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 0.5120 KB 0.5120 KB 16 KB 512 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C0005302900 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details