Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18LF14K22-I/ML

Description
IC MCU 8BIT 16KB FLASH 20QFN Product overview: PIC18LF14K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22-I/M L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 20QFN Product overview: PIC18LF14K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22-I/M L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18LF14K22-I/ML
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18LF14K22-I/ML
IC MCU 8BIT 16KB FLASH 20QFN Product overview: PIC18LF14K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20QFN Product overview: PIC18LF14K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF14K22-I/ML - 1238324-PIC18LF14K22-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF14K22-I/ML
1238324-PIC18LF14K22-I/ML
Embedded - Embedded - Microcontrollers - PIC18LF14K22-I/ML 1238324-PIC18LF14K22-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238324-PIC18LF14K22 -I/ML Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 20-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF14K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): PIC18LF14K22T-I/SO; PIC18LF14K22-I/SO; PIC18LF14K22-I/P; Introduction Date: February 01, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1238324-PIC18LF14K22-I/ML
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 20-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18LF14K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): PIC18LF14K22T-I/SO; PIC18LF14K22-I/SO; PIC18LF14K22-I/P;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 6879379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879379
Microcontrollers 6879379
16KB Flash, 256B EEPROM, Low Power XLP

16KB Flash, 256B EEPROM, Low Power XLP

Supplier's Site
Microcontrollers - 6879379P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879379P
Microcontrollers 6879379P
16KB Flash, 256B EEPROM, Low Power XLP

16KB Flash, 256B EEPROM, Low Power XLP

Supplier's Site
Microcontrollers - 1460145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460145
Microcontrollers 1460145
16KB Flash, 256B EEPROM, Low Power XLP

16KB Flash, 256B EEPROM, Low Power XLP

Supplier's Site
Microcontrollers - PIC18LF14K22-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF14K22-I/ML-ND
Microcontrollers PIC18LF14K22-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-20; Product Range Microchip - 07P9710 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-20; Product Range Microchip
07P9710
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-20; Product Range Microchip 07P9710
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-20; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-20; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF14K22-I/ML
8-bit Microcontrollers - MCU PIC18LF14K22-I/ML
8-bit Microcontrollers - MCU 16KB Flash 512bytes RAM 256bytes EEPROM

8-bit Microcontrollers - MCU 16KB Flash 512bytes RAM 256bytes EEPROM

Buy Now Datasheet
Microcontrollers - PIC18LF14K22-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF14K22-I/ML
Microcontrollers PIC18LF14K22-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC18LF14K22-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF14K22-I/ML
Microcontrollers PIC18LF14K22-I/ML
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF14K22-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF14K22-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF14K22-I/ML
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site
Embedded - Microcontrollers - PIC18LF14K22-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF14K22-I/ML
Embedded - Microcontrollers PIC18LF14K22-I/ML
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF14K22-I/ML 1238324-PIC18LF14K22-I/ML 6879379 6879379P PIC18LF14K22-I/ML-ND 07P9710 PIC18LF14K22-I/ML PIC18LF14K22-I/ML PIC18LF14K22-I/ML PIC18LF14K22-I/ML PIC18LF14K22-I/ML
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18LF14K22-I/ML Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-20; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details