The PIC18LF13K22-E/ML is a 20-pin flash microcontroller featuring Quarktwin Technology's XLP (eXtreme Low Power) technology. It operates within a voltage range of 1.8V to 3.6V and is capable of executing instructions at speeds up to 16 MIPS. The microcontroller includes 8KB of flash memory and 256 bytes of data EEPROM, along with 512 bytes of SRAM. It supports a variety of peripherals, including a 10-bit analog-to-digital converter with 12 channels, multiple timer modules, and communication interfaces such as I2C and SPI. The device also features a flexible oscillator structure with a precision internal oscillator that can be configured for frequencies from 31 kHz to 16 MHz, and can achieve up to 64 MHz performance using a PLL without requiring external components. Additional features include a self-reprogrammable architecture, power-on reset, brown-out reset, and an extended watchdog timer with programmable periods. The microcontroller is designed for low-power applications, with sleep mode current consumption as low as 34 nA. This product is suitable for applications requiring efficient power management and a range of integrated functionalities.
8-bit Microcontrollers - MCU 8KB Flash 256byte RAM 256byte EEPROM
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-QFN (4x4)
IC MCU 8BIT 8KB FLASH 20QFN
IC MCU 8BIT 8KB FLASH 20QFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF13K22-E/ML | PIC18LF13K22-E/ML | PIC18LF13K22-E/ML | PIC18LF13K22-E/ML |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 0.2560 KB | 256 KB | ||
| I/O Ports | 17 |