PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC
Microcontroller RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 18SOIC
8-bit Microcontrollers - MCU 8KB 256byt-RAM 16I/O
IC MCU 8BIT 8KB FLASH 18SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF1330-I/SO-ND | 88K6106 | PIC18LF1330-I/SO | PIC18LF1330-I/SO | PIC18LF1330-I/SO | PIC18LF1330-I/SO |
| Product Name | Microcontrollers | Microcontroller Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |||
| ROM | 8 KB |