PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18LF1320-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF1320-I/SS
Manufacturer: Microchip Technology
Win Source Part Number: 889693-PIC18LF1320-I
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC18LF1320
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF1320-I/SS-NDR
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SSOP-20; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:16I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8KB 256 RAM 16I/O
IC MCU 8BIT 8KB FLASH 20SSOP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6669204 | 6669204P | PIC18LF1320-I/SS-ND | 685-PIC18LF1320-I/SS | 889693-PIC18LF1320-I/SS | 92C5113 | PIC18LF1320-I/SS | PIC18LF1320-I/SS | PIC18LF1320-I/SS | PIC18LF1320-I/SS | PIC18LF1320-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF1320-I/SS | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ssop-20; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| ROM | 8 KB | 256 KB | 8 KB | 0.2560 KB | 256 KB | ||||||
| Package Type | SOP; SSOP; Other; Ssop | SOP; SSOP; Other; SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SOP; SSOP; Other; 20-SSOP | SSOP; Other; SSOP | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | ||
| Pin Count | 20 | 20 | 20 | 20 | |||||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz |