Microchip Technology, Inc. Microcontrollers PIC18LF1320-I/SO

Description
MCU 8K Flash 256 RAM 7x10b ADC SOIC18
Request a Quote Datasheet
Description
MCU 8K Flash 256 RAM 7x10b ADC SOIC18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6669201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669201
Microcontrollers 6669201
MCU 8K Flash 256 RAM 7x10b ADC SOIC18

MCU 8K Flash 256 RAM 7x10b ADC SOIC18

Supplier's Site
Microcontrollers - 6669201P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669201P
Microcontrollers 6669201P
MCU 8K Flash 256 RAM 7x10b ADC SOIC18

MCU 8K Flash 256 RAM 7x10b ADC SOIC18

Supplier's Site
Microcontrollers - 8895718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895718
Microcontrollers 8895718
MCU 8K Flash 256 RAM 7x10b ADC SOIC18

MCU 8K Flash 256 RAM 7x10b ADC SOIC18

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18LF1320-I/SO - 792142-PIC18LF1320-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF1320-I/SO
792142-PIC18LF1320-I/SO
Embedded - Embedded - Microcontrollers - PIC18LF1320-I/SO 792142-PIC18LF1320-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792142-PIC18LF1320-I /SO Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC18LF1320 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC18LF1320-I/SSG; PIC18LF1320-I/PG; PIC18LF1320-I/P; PIC18LF1320T-I/MLG; Introduction Date: November 04, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792142-PIC18LF1320-I/SO
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF1320
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC18LF1320-I/SSG; PIC18LF1320-I/PG; PIC18LF1320-I/P; PIC18LF1320T-I/MLG;
Introduction Date: November 04, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18LF1320-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18LF1320-I/SO
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18LF1320-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC Product overview: PIC18LF1320-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF1320-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 18SOIC Product overview: PIC18LF1320-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF1320-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF1320-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF1320-I/SO-ND
Microcontrollers PIC18LF1320-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF1320-I/SO
8-bit Microcontrollers - MCU PIC18LF1320-I/SO
8-bit Microcontrollers - MCU 8KB 256 RAM 16I/O

8-bit Microcontrollers - MCU 8KB 256 RAM 16I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF1320-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF1320-I/SO
Embedded - Microcontrollers PIC18LF1320-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18LF1320-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF1320-I/SO
Microcontrollers PIC18LF1320-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF1320-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF1320-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF1320-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6669201 6669201P 792142-PIC18LF1320-I/SO 685-PIC18LF1320-I/SO PIC18LF1320-I/SO-ND PIC18LF1320-I/SO PIC18LF1320-I/SO PIC18LF1320-I/SO PIC18LF1320-I/SO
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF1320-I/SO 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
ROM 8 KB 256 KB 0.2560 KB 8 KB
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC Other; Tube SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) Other; 18-SOIC (0.295\", 7.50mm Width)
Pin Count 18 18 18
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C161PIL25MCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers