PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP
8-bit Microcontrollers - MCU 4KB 256byt-RAM 16I/O
Microcontroller RoHS Compliant: Yes
IC MCU 8BIT 4KB FLASH 18DIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP
IC MCU 8BIT 4KB FLASH 18DIP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF1230-I/P-ND | PIC18LF1230-I/P | 88K6102 | PIC18LF1230-I/P | PIC18LF1230-I/P | PIC18LF1230-I/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |||
| ROM | 4 KB |