PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (12x12)
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (12x12)
8-bit Microcontrollers - MCU 96KB Flash 12KB RAM
IC MCU 8BIT 96KB FLASH 100TQFP
IC MCU 8BIT 96KB FLASH 100TQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F96J65T-I/PT-ND | PIC18F96J65T-I/PT | PIC18F96J65T-I/PT | PIC18F96J65T-I/PT | PIC18F96J65T-I/PT |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 41.67 MHz | 41.67 MHz | 41.67 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 3.81 KB | 3.81 KB | 3808 KB | ||
| ROM | 96 KB |