Microchip Technology, Inc. Microcontrollers PIC18F96J65-I/PF

Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (14x14)
Request a Quote
Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F96J65-I/PF is a high-performance 8-bit microcontroller from Microchip Technology, featuring a maximum operating speed of 41.667 MHz and a program memory size of 96KB (48K x 16) FLASH. It is designed with a robust set of peripherals, including 70 I/O pins, 16-channel 10-bit analog-to-digital converters, and multiple communication interfaces such as Ethernet, I2C, SPI, and UART/USART. The device operates within a voltage range of 2V to 3.6V and is housed in a 100-TQFP package, making it suitable for surface mount applications. It supports a temperature range of -40°C to +85°C, ensuring reliability in industrial environments. The microcontroller also includes features like brown-out reset, programmable watchdog timer, and PWM capabilities, making it versatile for various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18F96J65-I/PF is a high-performance 8-bit microcontroller from Microchip Technology, featuring a maximum operating speed of 41.667 MHz and a program memory size of 96KB (48K x 16) FLASH. It is designed with a robust set of peripherals, including 70 I/O pins, 16-channel 10-bit analog-to-digital converters, and multiple communication interfaces such as Ethernet, I2C, SPI, and UART/USART. The device operates within a voltage range of 2V to 3.6V and is housed in a 100-TQFP package, making it suitable for surface mount applications. It supports a temperature range of -40°C to +85°C, ensuring reliability in industrial environments. The microcontroller also includes features like brown-out reset, programmable watchdog timer, and PWM capabilities, making it versatile for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F96J65-I/PF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F96J65-I/PF-ND
Microcontrollers PIC18F96J65-I/PF-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (14x14)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322568-PIC18F96J65-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322568-PIC18F96J65-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322568-PIC18F96J65-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 1322568-PIC18F96J65- I/PF Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: PIC Speed: 41.667MHz Standard Package: 90 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH RAM Size: 3808 x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC18F96 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322568-PIC18F96J65-I/PF
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: PIC
Speed: 41.667MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
RAM Size: 3808 x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC18F96
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 96KB Embedded Microcontroller MCU - 685-PIC18F96J65-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-PIC18F96J65-I/PF
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-PIC18F96J65-I/PF
IC MCU 8BIT 96KB FLASH 100TQFP Product overview: PIC18F96J65-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F96J65-I/PF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 100TQFP Product overview: PIC18F96J65-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F96J65-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F96J65-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F96J65-I/PF
Embedded - Microcontrollers PIC18F96J65-I/PF
IC MCU 8BIT 96KB FLASH 100TQFP

IC MCU 8BIT 96KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F96J65-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F96J65-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F96J65-I/PF
IC MCU 8BIT 96KB FLASH 100TQFP

IC MCU 8BIT 96KB FLASH 100TQFP

Supplier's Site
Microcontrollers - PIC18F96J65-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F96J65-I/PF
Microcontrollers PIC18F96J65-I/PF
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (14x14)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F96J65-I/PF
8-bit Microcontrollers - MCU PIC18F96J65-I/PF
8-bit Microcontrollers - MCU 96KB FLSH 12KB RAM

8-bit Microcontrollers - MCU 96KB FLSH 12KB RAM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F96J65-I/PF-ND 1322568-PIC18F96J65-I/PF 685-PIC18F96J65-I/PF PIC18F96J65-I/PF PIC18F96J65-I/PF PIC18F96J65-I/PF PIC18F96J65-I/PF
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 96KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz
Bits Other; A/D 16x10b
RAM 3.81 KB 96 KB 3.81 KB 3808 KB 3.81 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details