Microchip Technology, Inc. Microcontrollers PIC18F87J90-I/PT

Description
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F87J90-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87J90-I/PT-ND
Microcontrollers PIC18F87J90-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F87J90-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F87J90-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F87J90-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J90-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J90-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J90-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J90-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F87J90-I/PT - 045880-PIC18F87J90-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F87J90-I/PT
045880-PIC18F87J90-I/PT
Embedded - Embedded - Microcontrollers - PIC18F87J90-I/PT 045880-PIC18F87J90-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 045880-PIC18F87J90-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 67 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 045880-PIC18F87J90-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 67
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F87J90-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F87J90-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F87J90-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC18F87J90-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F87J90-I/PT
Microcontrollers PIC18F87J90-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F87J90-I/PT
8-bit Microcontrollers - MCU PIC18F87J90-I/PT
8-bit Microcontrollers - MCU Segmnt LCD 128KBFlsh 4KBRAM 12MIPS

8-bit Microcontrollers - MCU Segmnt LCD 128KBFlsh 4KBRAM 12MIPS

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F87J90-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F87J90-I/PT
Embedded - Microcontrollers PIC18F87J90-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-80; Product Range Microchip - 07P9687 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-80; Product Range Microchip
07P9687
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-80; Product Range Microchip 07P9687
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.8KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:67I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.8KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:67I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F87J90-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F87J90-I/PT
Microcontrollers PIC18F87J90-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F87J90-I/PT-ND 685-PIC18F87J90-I/PT 045880-PIC18F87J90-I/PT PIC18F87J90-I/PT PIC18F87J90-I/PT PIC18F87J90-I/PT PIC18F87J90-I/PT 07P9687 PIC18F87J90-I/PT
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F87J90-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-80; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 12x10b
RAM 3.8 KB 3.8 KB 128 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details