Microchip Technology, Inc. PIC18F87J50

Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 4K byte GP RAM, all can be accessed by USB Module Full Speed Transceiver 32 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS)
Datasheet
Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 4K byte GP RAM, all can be accessed by USB Module Full Speed Transceiver 32 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 4K byte GP RAM, all can be accessed by USB Module Full Speed Transceiver 32 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS)

Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates.
USB Application Design Center

Additional Features

    • Full Speed USB 2.0 (12Mbit/s) interface
    • 4K byte GP RAM, all can be accessed by USB Module
    • Full Speed Transceiver
    • 32 Endpoints (IN/OUT)
    • Streaming Port
    • Internal Pull Up resistors (D+/D-)
    • 48 MHz performance (12 MIPS)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F87J50
Bits Other; 10-bit
Number 12
RAM 3.9 KB
ROM 128 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details