Microchip Technology, Inc. 8-bit 8BIT 128KB Embedded Microcontroller MCU PIC18F87J50-I/PT

Description
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J50-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J50-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F87J50-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F87J50-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F87J50-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J50-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87J50-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F87J50-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87J50-I/PT-ND
Microcontrollers PIC18F87J50-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - 400807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400807
Microcontrollers 400807
Micro 16b, 128KB Flash, PIC18F87J50-I/PT

Micro 16b, 128KB Flash, PIC18F87J50-I/PT

Supplier's Site
Microcontrollers - 400807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400807P
Microcontrollers 400807P
Micro 16b, 128KB Flash, PIC18F87J50-I/PT

Micro 16b, 128KB Flash, PIC18F87J50-I/PT

Supplier's Site
Microcontrollers - 8767073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767073
Microcontrollers 8767073
Micro 16b, 128KB Flash, PIC18F87J50-I/PT

Micro 16b, 128KB Flash, PIC18F87J50-I/PT

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F87J50-I/PT - 061902-PIC18F87J50-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F87J50-I/PT
061902-PIC18F87J50-I/PT
Embedded - Embedded - Microcontrollers - PIC18F87J50-I/PT 061902-PIC18F87J50-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 061902-PIC18F87J50-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 65 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: PIC18F87J50 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Alternative Parts (Cross-Reference): PIC18F87J50T-I/PT; Introduction Date: February 21, 2007 ECCN: 3A991.a.2 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061902-PIC18F87J50-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 65
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: PIC18F87J50
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Alternative Parts (Cross-Reference): PIC18F87J50T-I/PT;
Introduction Date: February 21, 2007
ECCN: 3A991.a.2
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F87J50-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F87J50-I/PT
Microcontrollers PIC18F87J50-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F87J50-I/PT
8-bit Microcontrollers - MCU PIC18F87J50-I/PT
8-bit Microcontrollers - MCU 128KB Flash 3936 bytes RAM

8-bit Microcontrollers - MCU 128KB Flash 3936 bytes RAM

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC18F87J50-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC18F87J50-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC18F87J50-I/PT
128KB 2V~3.6V PIC 48MHz FLASH 65 TQFP-80(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 2V~3.6V PIC 48MHz FLASH 65 TQFP-80(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F87J50-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F87J50-I/PT
Embedded - Microcontrollers PIC18F87J50-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F87J50-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F87J50-I/PT
Microcontrollers PIC18F87J50-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F87J50-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F87J50-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F87J50-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site
80-PIN, 128KB FLASH, 3936 BYTES RAM, 10MIPS, 66 I/O, FULL SPEED USB 2.0, NANOWA - 70046425 - Allied Electronics, Inc.
Fort Worth, TX, USA
80-PIN, 128KB FLASH, 3936 BYTES RAM, 10MIPS, 66 I/O, FULL SPEED USB 2.0, NANOWA
70046425
80-PIN, 128KB FLASH, 3936 BYTES RAM, 10MIPS, 66 I/O, FULL SPEED USB 2.0, NANOWA 70046425
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12 Mbit/s), MI2C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates.

Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12 Mbit/s), MI2C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F87J50-I/PT PIC18F87J50-I/PT-ND 400807 400807P 061902-PIC18F87J50-I/PT PIC18F87J50-I/PT PIC18F87J50-I/PT PIC18F87J50-I/PT PIC18F87J50-I/PT PIC18F87J50-I/PT PIC18F87J50-I/PT 70046425
Product Name 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F87J50-I/PT Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 80-PIN, 128KB FLASH, 3936 BYTES RAM, 10MIPS, 66 I/O, FULL SPEED USB 2.0, NANOWA
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 3.8 KB 3.8 KB 3.9 KB 128 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB I²C; SPI; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSLMCAKXUMA3 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers