PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP
IC MCU 8BIT 128KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 1024 DataEE 12B ADC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F8723T-I/PTTR-ND | PIC18F8723T-I/PT | PIC18F8723T-I/PT | PIC18F8723T-I/PT | PIC18F8723T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 128 KB |