Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F86K90-I/PTRSL PIC18F86K90-I/PTRSL

Description
Manufacturer: Microchip Technology Win Source Part Number: 889689-PIC18F86K90-I /PTRSL Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12) Core Processor: PIC Speed: 64MHz Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC18F86K90 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889689-PIC18F86K90-I /PTRSL Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12) Core Processor: PIC Speed: 64MHz Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC18F86K90 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F86K90-I/PTRSL - 889689-PIC18F86K90-I/PTRSL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F86K90-I/PTRSL
889689-PIC18F86K90-I/PTRSL
Embedded - Embedded - Microcontrollers - PIC18F86K90-I/PTRSL 889689-PIC18F86K90-I/PTRSL
Manufacturer: Microchip Technology Win Source Part Number: 889689-PIC18F86K90-I /PTRSL Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12) Core Processor: PIC Speed: 64MHz Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC18F86K90 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889689-PIC18F86K90-I/PTRSL
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Core Processor: PIC
Speed: 64MHz
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: PIC18F86K90
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F86K90-I/PTRSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F86K90-I/PTRSL
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F86K90-I/PTRSL
IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86K90-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86K90-I/PT RSL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86K90-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86K90-I/PTRSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F86K90-I/PTRSL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F86K90-I/PTRSL-ND
Microcontrollers PIC18F86K90-I/PTRSL-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F86K90-I/PTRSL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F86K90-I/PTRSL
Embedded - Microcontrollers PIC18F86K90-I/PTRSL
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F86K90-I/PTRSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F86K90-I/PTRSL
Microcontrollers PIC18F86K90-I/PTRSL
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F86K90-I/PTRSL
8-bit Microcontrollers - MCU PIC18F86K90-I/PTRSL
8-bit Microcontrollers - MCU 64KB 4KB RAM 16MIPS nanoWatt XLP LCD 5V

8-bit Microcontrollers - MCU 64KB 4KB RAM 16MIPS nanoWatt XLP LCD 5V

Buy Now Datasheet
Microcontrollers - PIC18F86K90-I/PTRSL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F86K90-I/PTRSL
Microcontrollers PIC18F86K90-I/PTRSL
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F86K90-I/PTRSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F86K90-I/PTRSL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F86K90-I/PTRSL
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip - 25R8360 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip
25R8360
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip 25R8360
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:69I/O s; No. Comparators:3RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:69I/O s; No. Comparators:3RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889689-PIC18F86K90-I/PTRSL 685-PIC18F86K90-I/PTRSL PIC18F86K90-I/PTRSL-ND PIC18F86K90-I/PTRSL PIC18F86K90-I/PTRSL PIC18F86K90-I/PTRSL PIC18F86K90-I/PTRSL PIC18F86K90-I/PTRSL 25R8360
Product Name Embedded - Embedded - Microcontrollers - PIC18F86K90-I/PTRSL 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - C164CL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers