Microchip Technology, Inc. Microcontrollers PIC18F86J60-I/PT

Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F86J60-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F86J60-I/PT-ND
Microcontrollers PIC18F86J60-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F86J60-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F86J60-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F86J60-I/PT
IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86J60-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86J60-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18F86J60-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F86J60-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F86J60-I/PT - 792128-PIC18F86J60-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F86J60-I/PT
792128-PIC18F86J60-I/PT
Embedded - Embedded - Microcontrollers - PIC18F86J60-I/PT 792128-PIC18F86J60-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792128-PIC18F86J60-I /PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 41.667MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: Ethernet, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 3808 x 8 Data Converters: A/D 15x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F86J60 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F86J60T-I/PT; Introduction Date: March 29, 2006 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792128-PIC18F86J60-I/PT
Series: PIC 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 41.667MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: Ethernet, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 3808 x 8
Data Converters: A/D 15x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC18F86J60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18F86J60T-I/PT;
Introduction Date: March 29, 2006
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F86J60-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F86J60-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F86J60-I/PT
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip - 56K7306 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip
56K7306
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip 56K7306
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.7187KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.7187KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F86J60-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F86J60-I/PT
Embedded - Microcontrollers PIC18F86J60-I/PT
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F86J60-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F86J60-I/PT
Microcontrollers PIC18F86J60-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
MCU 8-bit PIC18 PIC RISC 64KB Flash 1.8V/2.5V/3.3V 80-Pin TQFP Tray - 536-PIC18F86J60-I/PT - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC18 PIC RISC 64KB Flash 1.8V/2.5V/3.3V 80-Pin TQFP Tray
536-PIC18F86J60-I/PT
MCU 8-bit PIC18 PIC RISC 64KB Flash 1.8V/2.5V/3.3V 80-Pin TQFP Tray 536-PIC18F86J60-I/PT
MCU 8-bit PIC18 PIC RISC 64KB Flash 1.8V/2.5V/3.3V 80-Pin TQFP Tray

MCU 8-bit PIC18 PIC RISC 64KB Flash 1.8V/2.5V/3.3V 80-Pin TQFP Tray

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F86J60-I/PT
8-bit Microcontrollers - MCU PIC18F86J60-I/PT
8-bit Microcontrollers - MCU 64KB FL 12KB RAM 10BASE-T

8-bit Microcontrollers - MCU 64KB FL 12KB RAM 10BASE-T

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F86J60-I/PT-ND 685-PIC18F86J60-I/PT 792128-PIC18F86J60-I/PT PIC18F86J60-I/PT 56K7306 PIC18F86J60-I/PT PIC18F86J60-I/PT 536-PIC18F86J60-I/PT PIC18F86J60-I/PT
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F86J60-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip Embedded - Microcontrollers Microcontrollers MCU 8-bit PIC18 PIC RISC 64KB Flash 1.8V/2.5V/3.3V 80-Pin TQFP Tray 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 16 Bit; 8
Clock Speed 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz 40 MHz 41.67 MHz
Bits Other; A/D 15x10b
RAM 3.81 KB 3.81 KB 64 KB 3808 KB 3.72 KB 3.81 KB 3.81 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details