PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 32KB FLASH 80TQFP
8-bit Microcontrollers - MCU 32KB Flash 2KB RAM nanoWatt XLP LCD
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 32KB FLASH 80TQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F85K90T-I/PTRSL-ND | PIC18F85K90T-I/PTRSL | PIC18F85K90T-I/PTRSL | PIC18F85K90T-I/PTRSL | PIC18F85K90T-I/PTRSL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |