PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 80-TQFP (12x12)
IC,MICROCONTROLLER,8
IC MCU 8BIT 48KB FLASH 80TQFP
IC MCU 8BIT 48KB FLASH 80TQFP
8-bit Microcontrollers - MCU 48KB 3328 RAM 68I/O
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 80-TQFP (12x12)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F8585-E/PT-ND | 61H5279 | PIC18F8585-E/PT | PIC18F8585-E/PT | PIC18F8585-E/PT | PIC18F8585-E/PT |
| Product Name | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,80Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 12x10b | |||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | |||
| ROM | 48 KB |