IC MCU 8BIT 16KB FLASH 80TQFP Product overview: PIC18F8493-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F8493-I/PT can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 80-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 1238301-PIC18F8493-I
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:66I/O s RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 80TQFP
IC MCU 8BIT 16KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 192 Segmnt LCD DRVR 12B ADC 16KB 768BRAM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F8493-I/PT | PIC18F8493-I/PT-ND | 1238301-PIC18F8493-I/PT | 54M5041 | PIC18F8493-I/PT | PIC18F8493-I/PT | PIC18F8493-I/PT | PIC18F8493-I/PT |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F8493-I/PT | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | 0.7680 KB | |||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | |||||
| Serial Interface | AUSART, EUSART, I2C, MSSP, SPI | SPI; UART; USART |