PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 8kBF 768RM 66I/O
IC MCU 8BIT 8KB FLASH 80TQFP
IC MCU 8BIT 8KB FLASH 80TQFP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F8390T-I/PT | PIC18F8390T-I/PT | PIC18F8390T-I/PT | PIC18F8390T-I/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 0.7680 KB | 768 KB | ||
| I/O Ports | 66 |