PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 80-TQFP (12x12)
IC,MICROCONTROLLER,8
IC MCU 8BIT 8KB FLASH 80TQFP
8-bit Microcontrollers - MCU 8kBF 768RM 70I/O
IC MCU 8BIT 8KB FLASH 80TQFP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F8310-E/PT | 08J9652 | PIC18F8310-E/PT | PIC18F8310-E/PT | PIC18F8310-E/PT |
| Product Name | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,80Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 25 MHz | 25 MHz | |||
| RAM | 0.7680 KB | 768 KB | |||
| I/O Ports | 70 |