IC MCU 8BIT 128KB FLASH 64TQFP
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM nanoWatt XLP LCD
IC MCU 8BIT 128KB FLASH 64TQFP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F67K90T-I/PTRSL | PIC18F67K90T-I/PTRSL | PIC18F67K90T-I/PTRSL | PIC18F67K90T-I/PTRSL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 64 MHz | 64 MHz | ||
| RAM | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH |