Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F67K90-E/MR PIC18F67K90-E/MR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088906-PIC18F67K90- E/MR Packaging: Tube/Rail Core Processor: PIC Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088906-PIC18F67K90- E/MR Packaging: Tube/Rail Core Processor: PIC Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F67K90-E/MR - 1088906-PIC18F67K90-E/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F67K90-E/MR
1088906-PIC18F67K90-E/MR
Embedded - Embedded - Microcontrollers - PIC18F67K90-E/MR 1088906-PIC18F67K90-E/MR
Manufacturer: Microchip Technology Win Source Part Number: 1088906-PIC18F67K90- E/MR Packaging: Tube/Rail Core Processor: PIC Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088906-PIC18F67K90-E/MR
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F67K90-E/MR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F67K90-E/MR
IC MCU 8BIT 128KB FLASH 64VQFN Product overview: PIC18F67K90-E/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67K90-E/MR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64VQFN Product overview: PIC18F67K90-E/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67K90-E/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V/5V Automotive 64-Pin QFN EP Tube - 536-PIC18F67K90-E/MR - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V/5V Automotive 64-Pin QFN EP Tube
536-PIC18F67K90-E/MR
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V/5V Automotive 64-Pin QFN EP Tube 536-PIC18F67K90-E/MR
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V/5V Automotive 64-Pin QFN EP Tube

MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V/5V Automotive 64-Pin QFN EP Tube

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F67K90-E/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F67K90-E/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F67K90-E/MR
IC MCU 8BIT 128KB FLASH 64VQFN

IC MCU 8BIT 128KB FLASH 64VQFN

Supplier's Site
Microcontrollers - PIC18F67K90-E/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67K90-E/MR
Microcontrollers PIC18F67K90-E/MR
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67K90-E/MR
8-bit Microcontrollers - MCU PIC18F67K90-E/MR
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM LCD

8-bit Microcontrollers - MCU 128KB Flash 4KB RAM LCD

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F67K90-E/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F67K90-E/MR
Embedded - Microcontrollers PIC18F67K90-E/MR
IC MCU 8BIT 128KB FLASH 64VQFN

IC MCU 8BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088906-PIC18F67K90-E/MR 685-PIC18F67K90-E/MR 536-PIC18F67K90-E/MR PIC18F67K90-E/MR PIC18F67K90-E/MR PIC18F67K90-E/MR PIC18F67K90-E/MR
Product Name Embedded - Embedded - Microcontrollers - PIC18F67K90-E/MR 8-bit 8BIT 128KB Embedded Microcontroller MCU MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V/5V Automotive 64-Pin QFN EP Tube Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 32 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
RAM 128 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers